TE Connectivity Through-Hole Resistors 2-1623925-2

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 12 x 5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -450 - 0
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 12 x 5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -450 - 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1623925-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1623925-2
Through-Hole Resistors 2-1623925-2
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 12 x 5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -450 - 0

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 12 x 5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 220

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Carbon Film, Thin Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : -450 - 0
Buy Now Datasheet
Resistors - 2-1623925-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1623925-2
Resistors 2-1623925-2
CFR100 5% 220R

CFR100 5% 220R

Buy Now
Swedesboro, NJ, United States
Resistors
2-1623925-2
Resistors 2-1623925-2
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1623925-2 2-1623925-2
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
Temperature Coefficient -450 to 0.0 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details