2-1623919-3 -- 3135X 10K CITEC - TE CONNECTIVITY
TE Connectivity
3135X 10K Citec - Te Connectivity
2-1623919-3
Suppliers
3135X 10K Citec - Te Connectivity
10AK1199
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AK1199 |
|
Product Name
|
3135X 10K Citec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers