TE Connectivity Chassis Mount Resistors 2-1623821-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 320 MM  [12.598 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Operating Voltage (V) : 4000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1100 Resistance Class : Up to 1kω Resistance Value (OHM) : 71.5 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 320 MM  [12.598 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Operating Voltage (V) : 4000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1100 Resistance Class : Up to 1kω Resistance Value (OHM) : 71.5 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-1623821-3 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-1623821-3
Chassis Mount Resistors 2-1623821-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : 30 MM  [1.181 INCH ] Product Length : 320 MM  [12.598 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Operating Voltage (V) : 4000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1100 Resistance Class : Up to 1kω Resistance Value (OHM) : 71.5 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 30 MM  [1.181 INCH ]
  • Product Length : 320 MM  [12.598 INCH ]
  • Product Width : 95 MM  [3.74 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 4000
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1100
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 71.5

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Custom Termination
  • Number of Terminations : 2
Buy Now Datasheet
Resistors - 2-1623821-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1623821-3
Resistors 2-1623821-3
CFH 1100 71R5 5% 300MM LEADS

CFH 1100 71R5 5% 300MM LEADS

Buy Now
Swedesboro, NJ, United States
Resistors
2-1623821-3
Resistors 2-1623821-3
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1623821-3 2-1623821-3
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 71.5 ohms
Tolerance 5 +/- %
Power Rating 1100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details