TE Connectivity Sqz7 39R 5% (Wire) Amp - Te Connectivity 2-1623808-0

Description
SQZ7 39R 5% (WIRE)
Description
SQZ7 39R 5% (WIRE)

Suppliers

Company
Product
Description
Supplier Links
Sqz7 39R 5% (Wire) Amp - Te Connectivity - 36AC1134 - Newark, An Avnet Company
Chicago, IL, United States
Sqz7 39R 5% (Wire) Amp - Te Connectivity
36AC1134
Sqz7 39R 5% (Wire) Amp - Te Connectivity 36AC1134
SQZ7 39R 5% (WIRE)

SQZ7 39R 5% (WIRE)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC1134
Product Name Sqz7 39R 5% (Wire) Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details