2-1623789-0 -- SQM7 R10 5% (WIRE) AMP - TE CONNECTIVITY
TE Connectivity
Sqm7 R10 5% (Wire) Amp - Te Connectivity
2-1623789-0
Description
SQM7 R10 5% (WIRE)
Description
SQM7 R10 5% (WIRE)
Suppliers
Sqm7 R10 5% (Wire) Amp - Te Connectivity
36AC1131
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1131 |
|
Product Name
|
Sqm7 R10 5% (Wire) Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers