TE Connectivity Bche 17 W 68R 5% Amp - Te Connectivity 2-1623729-5

Description
BCHE 17 W 68R 5%
Description
BCHE 17 W 68R 5%

Suppliers

Company
Product
Description
Supplier Links
Bche 17 W 68R 5% Amp - Te Connectivity - 75AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Bche 17 W 68R 5% Amp - Te Connectivity
75AC6468
Bche 17 W 68R 5% Amp - Te Connectivity 75AC6468
BCHE 17 W 68R 5%

BCHE 17 W 68R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AC6468
Product Name Bche 17 W 68R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details