TE Connectivity Through-Hole Resistors 2-1623719-1

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Tape Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±900
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Tape Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1623719-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1623719-1
Through-Hole Resistors 2-1623719-1
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Tape Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±900

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 16.5 x 5.5

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 68

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Element Type : Ceramic Composition
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Temperature Coefficient (PPMC) : ±900
Buy Now Datasheet
Resistors - 2-1623719-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1623719-1
Resistors 2-1623719-1
CCR1 68R 10% TAPED

CCR1 68R 10% TAPED

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1623719-1 2-1623719-1
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
Temperature Coefficient 900 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers