2-1622825-4 -- RL73K 3A R56 5% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rl73K 3A R56 5% 1K Rl Amp - Te Connectivity
2-1622825-4
Description
RL73K 3A R56 5% 1K RL
Description
RL73K 3A R56 5% 1K RL
Suppliers
Rl73K 3A R56 5% 1K Rl Amp - Te Connectivity
36AC1098
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1098 |
|
Product Name
|
Rl73K 3A R56 5% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details