2-1622825-3 -- RL73K 3A R51 5% 4K RL AMP - TE CONNECTIVITY
TE Connectivity
Rl73K 3A R51 5% 4K Rl Amp - Te Connectivity
2-1622825-3
Description
RL73K 3A R51 5% 4K RL
Description
RL73K 3A R51 5% 4K RL
Suppliers
Rl73K 3A R51 5% 4K Rl Amp - Te Connectivity
41AJ5406
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5406 |
|
Product Name
|
Rl73K 3A R51 5% 4K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector
View Details