TE Connectivity Surface Mount Resistors 2-1622819-4

Description
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x 1.6 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating (V) : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400
Request a Quote
Description
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x 1.6 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating (V) : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-1622819-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-1622819-4
Surface Mount Resistors 2-1622819-4
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x 1.6 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating (V) : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400

Configuration Features


  • Number of Resistors : 4

Dimensions


  • Passive Component Dimensions (MM) : 3.2 x 1.6 x .5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .063
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22
  • Voltage Rating (V) : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0603
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 8
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±400
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-1622819-4
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
Tolerance 1 +/- %
Temperature Coefficient 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers