TE Connectivity Through-Hole Resistors 2-1622805-9

Description
Body Features Passive Component Lead Type : Single In Line (SIL) Leadframe Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 20.32 x 2.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Voltage Rating (V) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : ±200
Request a Quote
Description
Body Features Passive Component Lead Type : Single In Line (SIL) Leadframe Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 20.32 x 2.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Voltage Rating (V) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : ±200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1622805-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1622805-9
Through-Hole Resistors 2-1622805-9
Body Features Passive Component Lead Type : Single In Line (SIL) Leadframe Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 20.32 x 2.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Voltage Rating (V) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : ±200

Body Features


  • Passive Component Lead Type : Single In Line (SIL) Leadframe

Configuration Features


  • Number of Resistors : 4

Dimensions


  • Passive Component Dimensions (MM) : 20.32 x 2.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .125
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 22K
  • Voltage Rating (V) : 100

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Thick Film
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 8

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
  • Temperature Coefficient (PPMC) : ±200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-1622805-9
Product Name Through-Hole Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers