2-1622796-1 -- YR1 0.1% 2K43 AMP - TE CONNECTIVITY
TE Connectivity
Yr1 0.1% 2K43 Amp - Te Connectivity
2-1622796-1
Description
YR1 0.1% 2K43
Description
YR1 0.1% 2K43
Suppliers
Yr1 0.1% 2K43 Amp - Te Connectivity
75AC6461
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6461 |
|
Product Name
|
Yr1 0.1% 2K43 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Geometry
Right Angle
Mounting
Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details