TE Connectivity Electromechanical Relays & Contactors 2-1618413-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Voltage Rating (VDC) : 14 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 45 - 55 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC-2B
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Voltage Rating (VDC) : 14 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 45 - 55 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC-2B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed high-voltage contactor designed for switching up to 1000 VDC and 1000 A in harsh environments. It has a bottom mount configuration, measures 96.3 mm × 84.1 mm × 34.5 mm, and weighs 1.02 kg. The contactor features SPST-NO main contacts with a 15-inch coil lead, supports bidirectional switching, and includes an integrated dual-coil economizer. It operates from -40°C to +105°C, withstands 20 g vibration, and meets a mechanical life of 100,000 cycles. Terminal termination is available as a finned heat sink bus bar (Nickel-Plated Aluminum).

Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed high-voltage contactor designed for switching up to 1000 VDC and 1000 A in harsh environments. It has a bottom mount configuration, measures 96.3 mm × 84.1 mm × 34.5 mm, and weighs 1.02 kg. The contactor features SPST-NO main contacts with a 15-inch coil lead, supports bidirectional switching, and includes an integrated dual-coil economizer. It operates from -40°C to +105°C, withstands 20 g vibration, and meets a mechanical life of 100,000 cycles. Terminal termination is available as a finned heat sink bus bar (Nickel-Plated Aluminum).

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618413-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618413-0
Electromechanical Relays & Contactors 2-1618413-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Voltage Rating (VDC) : 14 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 45 - 55 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC-2B

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 14
  • Contact Current Rating (AMP) : 1000
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 45 - 55

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : 1/4-20 UNC-2B
Buy Now Datasheet
Relays - 2-1618413-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, 12VDC COIL, NBB

CONTACTOR, 12VDC COIL, NBB

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618413-0 2-1618413-0
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details