TE Connectivity Electromechanical Relays & Contactors 2-1618405-0

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618405-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618405-0
Electromechanical Relays & Contactors 2-1618405-0
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 390 MM  [15.3 INCH ]

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 80 - 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 x 1.25
Buy Now
Relays - 2-1618405-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR SPST-NO 28V

CONTACTOR SPST-NO 28V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618405-0 2-1618405-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393204-4 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details