TE Connectivity Electromechanical Relays & Contactors 2-1618403-6

Description
Configuration Features Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote
Description
Configuration Features Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kilovac CAP120 contactor is a hermetically sealed, single-pole SPST-NO contactor rated for 150 A at 600 Vdc, designed for aerospace, defense, and marine applications. It measures 1.82 in x 0.70 in x 2.12 in and mounts via M4 and M5 bolts. The 28 Vdc variant features an integrated dual-coil electronic economizer with suppression, operates from -40°C to +85°C, and weighs 0.14 kg. Contact resistance is 0.6 mΩ, with a maximum voltage drop of 80 mV at 150 A. It switches 1000 A at 400 Vdc for 5 cycles and 600 A at 600 Vdc for 5 cycles. Mechanical life is 100,000 cycles minimum. Coil pickup voltage is 16 Vdc max, hold voltage is 12 Vdc min, dropout is 6 Vdc min, inrush is 4.5 A, and hold current is 0.15 A. The contactor supports bidirectional switching and is not position-sensitive.

Datasheet Summary
Powered by GS/AI

The Kilovac CAP120 contactor is a hermetically sealed, single-pole SPST-NO contactor rated for 150 A at 600 Vdc, designed for aerospace, defense, and marine applications. It measures 1.82 in x 0.70 in x 2.12 in and mounts via M4 and M5 bolts. The 28 Vdc variant features an integrated dual-coil electronic economizer with suppression, operates from -40°C to +85°C, and weighs 0.14 kg. Contact resistance is 0.6 mΩ, with a maximum voltage drop of 80 mV at 150 A. It switches 1000 A at 400 Vdc for 5 cycles and 600 A at 600 Vdc for 5 cycles. Mechanical life is 100,000 cycles minimum. Coil pickup voltage is 16 Vdc max, hold voltage is 12 Vdc min, dropout is 6 Vdc min, inrush is 4.5 A, and hold current is 0.15 A. The contactor supports bidirectional switching and is not position-sensitive.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618403-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618403-6
Electromechanical Relays & Contactors 2-1618403-6
Configuration Features Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt

Configuration Features


  • Contact Arrangement : SPST NO
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Bolt
Buy Now Datasheet
Relays - 2-1618403-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NO

CONTACTOR, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618403-6 2-1618403-6
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers