Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 1 Form A (NO)
Dimensions Product Height : 8.51 MM [.335 INCH ] Product Length : 8.51 MM [.335 INCH ] Product Width : 9.53 MM [.375 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Load Current Rating (MAMP) : 2
Mechanical Attachment Product Mount Type : Plain Case
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : DC
Packaging Features Packaging Method : Tray/Box
Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 1 Form A (NO)
Dimensions
- Product Height : 8.51 MM [.335 INCH ]
- Product Length : 8.51 MM [.335 INCH ]
- Product Width : 9.53 MM [.375 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 3.8 - 32
- Load Current Rating (MAMP) : 2
Mechanical Attachment
- Product Mount Type : Plain Case
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : DC
Packaging Features
- Packaging Method : Tray/Box
Termination Features
- Relay Connection Type : PCB Termination
- Terminal Configuration : Solder Pins
Usage Conditions
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]