TE Connectivity Solid State Relays 2-1618382-5

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 33 MM  [1.3 INCH ] Product Length : 61.2 MM  [2.41 INCH ] Product Width : 39.8 MM  [1.57 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Current Rating (MAMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 33 MM  [1.3 INCH ] Product Length : 61.2 MM  [2.41 INCH ] Product Width : 39.8 MM  [1.57 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Current Rating (MAMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-1618382-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-1618382-5
Solid State Relays 2-1618382-5
Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 33 MM  [1.3 INCH ] Product Length : 61.2 MM  [2.41 INCH ] Product Width : 39.8 MM  [1.57 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Current Rating (MAMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 33 MM  [1.3 INCH ]
  • Product Length : 61.2 MM  [2.41 INCH ]
  • Product Width : 39.8 MM  [1.57 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Current Rating (MAMP) : 25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC

Packaging Features


  • Packaging Method : Box & Carton

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618382-5
Product Name Solid State Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers