TE Connectivity Electromechanical Relays & Contactors 2-1618278-4

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 48 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 48 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618278-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618278-4
Electromechanical Relays & Contactors 2-1618278-4
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 48 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 48
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 15

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Bifurcated Terminal
Buy Now
Relays - 2-1618278-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPD

RELAY, VACUUM, SPD

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Kc-14/12Vdc=Relay, Vacuum, Spd Amp Te Connectivity - 87AJ9734 - Newark, An Avnet Company
Chicago, IL, United States
Kc-14/12Vdc=Relay, Vacuum, Spd Amp Te Connectivity
87AJ9734
Kc-14/12Vdc=Relay, Vacuum, Spd Amp Te Connectivity 87AJ9734
KC-14/12VDC=RELAY, VACUUM, SPD

KC-14/12VDC=RELAY, VACUUM, SPD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1618278-4 2-1618278-4 87AJ9734
Product Name Electromechanical Relays & Contactors Relays Kc-14/12Vdc=Relay, Vacuum, Spd Amp Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Signal Relays - 1-1393819-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers