TE Connectivity High Voltage Relays 2-1618278-3

Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form C, SPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 15 High Voltage Relay Coil Resistance (OHM) : 2900 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Flanged Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form C, SPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 15 High Voltage Relay Coil Resistance (OHM) : 2900 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Flanged Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 2-1618278-3 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
2-1618278-3
High Voltage Relays 2-1618278-3
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form C, SPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 15 High Voltage Relay Coil Resistance (OHM) : 2900 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Flanged Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Yes

Contact Features


  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Arrangement : 1 Form C, SPDT
  • High Voltage Relay Contact Current Rating (AMP) : 30

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 15
  • High Voltage Relay Coil Resistance (OHM) : 2900
  • High Voltage Relay Coil Voltage Rating (VDC) : 115
  • High Voltage Relay Voltage (Max) (VDC) : 115

Mechanical Attachment


  • High Voltage Relay Mounting Type : Flanged

Product Type Features


  • Product Type : Relay
  • RF Rated : Yes
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Bifurcated Terminals
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618278-3
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1618006-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Coil Voltage 28 volts
Resistance 290 ohms
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617786-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Automotive PCB Single Relays - 1-1393277-4 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers