TE Connectivity High Voltage Relays 2-1618239-6

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 30 Electrical Characteristics Coil Resistance (OHM) : 4700 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Solder Terminals
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 30 Electrical Characteristics Coil Resistance (OHM) : 4700 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 2-1618239-6 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
2-1618239-6
High Voltage Relays 2-1618239-6
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 30 Electrical Characteristics Coil Resistance (OHM) : 4700 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Solder Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (AMP) : 30

Electrical Characteristics


  • Coil Resistance (OHM) : 4700
  • Contact Voltage Rating (VDC) : 5

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flanged

Product Type Features


  • RF Rated : Yes

Termination Features


  • Coil Termination Connection Type : Turret Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Solder Terminals
Buy Now
Relays - 2-1618239-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618239-6 2-1618239-6
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393127-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617784-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers