TE Connectivity Electromechanical Relays & Contactors 2-1618071-3

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Over/Underfrequency Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 57.4 - 62.6 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Over/Underfrequency Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 57.4 - 62.6 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618071-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618071-3
Electromechanical Relays & Contactors 2-1618071-3
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Over/Underfrequency Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 57.4 - 62.6 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Single

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Protection Function : Over/Underfrequency
  • Type of Control : Potentiometer Adjustable

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 57.4 - 62.6

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 2-1618071-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR FREQUENCY 120

WILMAR FREQUENCY 120

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618071-3 2-1618071-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers