Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three
Dimensions Product Height (MM) : 112 Product Length : 75 MM [2.95 INCH ] Product Width : 73 MM [2.87 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 18 - 54
Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On
Operation/Applicatio
n Current Type : DC Protection Function : Phase Sequence
Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Protective Relay
Signal Characteristics Frequency Adjustment (HZ) : 50 - 400
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Phase : Three
Dimensions
- Product Height (MM) : 112
- Product Length : 75 MM [2.95 INCH ]
- Product Width : 73 MM [2.87 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Input Voltage (VDC) : 18 - 54
Mechanical Attachment
- Product Mount Type : DIN Rail
- Product Mounting Feature Type : Mounting Hole, Snap-On
Operation/Application
- Current Type : DC
- Protection Function : Phase Sequence
Other
- Contact Current Class (AMP) : >2 - ≤5
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Protective Relay
Signal Characteristics
- Frequency Adjustment (HZ) : 50 - 400
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ]
- Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]