TE Connectivity Electromechanical Relays & Contactors 2-1618013-6

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Bolts Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Bolts Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618013-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618013-6
Electromechanical Relays & Contactors 2-1618013-6
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Bolts Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 1800
  • Contact Voltage Rating (VDC) : 28 - 1800

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Bolts

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Stud Terminals
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 2-1618013-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PRESSURIZED,

RELAY, PRESSURIZED,

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618013-6 2-1618013-6
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1393815-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers