TE Connectivity Electromechanical Relays & Contactors 2-1618002-2

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Power Switching : Yes Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Power Switching : Yes Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1618002-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1618002-2
Electromechanical Relays & Contactors 2-1618002-2
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Power Switching : Yes Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO
  • Relay Options : Not RF Rated

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 3
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 400
  • Contact Switching Voltage (Max) (VDC) : 1800
  • Contact Voltage Rating (VDC) : 28 - 1800

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC
  • Power Switching : Yes

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 2-1618002-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO

RELAY, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618002-2 2-1618002-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers
Power Relays - 1-1393122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.35 VA
View Details
3 suppliers
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details