Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 2 - 20 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob
Electrical Characteristics 作動システム : DC Time Delay Relay Input Voltage (VDC) : 48
Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount
Operation/Applicatio
n Mode of Operation : On-Delay
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminals
Configuration Features
- Multiple Timing Ranges : Without
- Status Indicator Type : None
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Delay Time : 2 - 20 seconds
- Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
- Type of Control : Knob
Electrical Characteristics
- 作動システム : DC
- Time Delay Relay Input Voltage (VDC) : 48
Mechanical Attachment
- Time Delay Relay Mounting Type : Panel Mount
Operation/Application
- Mode of Operation : On-Delay
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminals