TE Connectivity Electromechanical Relays & Contactors 2-1617815-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617815-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617815-0
Electromechanical Relays & Contactors 2-1617815-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Relays - 2-1617815-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY 3PST DM

RELAY 3PST DM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1617815-0 2-1617815-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393845-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Solid State Relays - 1-1393030-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers