Body Features Packaging Style : 14-Pin DIP
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 2 Relay Terminal Type : PCB-THT
Dimensions Dimensions (L x W x H) (Approximate) : 22.6 x 13.46 x 4.82 MM [.89 x .53 x .19 INCH ]
Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 3.8 Contact Switching Voltage (Max) (VDC) : 60 Contact Voltage Rating (VDC) : 60 Input Voltage (VDC) : 3.8 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Output Current Rating (AMP) : 2 Output Voltage Rating (DC Relays) (VDC) : 60 Shock : 50G's, 11ms Vibration : 100G's, 10 - 3000Hz
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Operation/Applicatio
n R-Switch & slimSSR Relays : No
Packaging Features Packaging Method : Tray/Box
Product Type Features Enclosure Type : Hermetically Sealed Output Type : DC Power Relay Type : Solid State
Termination Features Relay Termination Type : Through Hole
Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Body Features
- Packaging Style : 14-Pin DIP
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Rating (Max) (AMP) : 2
- Relay Terminal Type : PCB-THT
Dimensions
- Dimensions (L x W x H) (Approximate) : 22.6 x 13.46 x 4.82 MM [.89 x .53 x .19 INCH ]
Electrical Characteristics
- Actuating System : DC
- Coil Voltage Rating (VDC) : 3.8
- Contact Switching Voltage (Max) (VDC) : 60
- Contact Voltage Rating (VDC) : 60
- Input Voltage (VDC) : 3.8 - 32
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Output Current Rating (AMP) : 2
- Output Voltage Rating (DC Relays) (VDC) : 60
- Shock : 50G's, 11ms
- Vibration : 100G's, 10 - 3000Hz
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Operation/Application
- R-Switch & slimSSR Relays : No
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Enclosure Type : Hermetically Sealed
- Output Type : DC
- Power Relay Type : Solid State
Termination Features
- Relay Termination Type : Through Hole
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 105