Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015961-2-1617118-3
Termination: Solder
Coil Resistance: 2 kΩ
Contact Current Rating: 1 A
Coil Type: Non-Latching
Coil Power: 351 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2-1617118-3J1MACD-26
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Throw Configuration: SPDT
Coil Voltage (DC): 26.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015961-2-1617118-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2-1617118-3 |