TE Connectivity 3-Phase Filters 2-1609968-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 8.5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 8.5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2-1609968-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2-1609968-1
3-Phase Filters 2-1609968-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 8.5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 75
  • Leakage Current (Max) (230VAC, 50Hz) : 8.5
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-1609968-1
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5374 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details