TE Connectivity Multi-Function Inlet Filters 2-1609113-5

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) (INCH) : .157 Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) (INCH) : .157 Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 2-1609113-5 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
2-1609113-5
Multi-Function Inlet Filters 2-1609113-5
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : None Dimensions Panel Thickness (Recommended) (INCH) : .157 Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Operation/Applicatio n Device Safety Features : Shrouded Output Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : None

Dimensions


  • Panel Thickness (Recommended) (INCH) : .157

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 400
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Operation/Application


  • Device Safety Features : Shrouded Output

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : SPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-1609113-5
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers
Multi-Function Inlet Filters - 1-6609001-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1-2405082-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
3 suppliers
3-Phase Filters - 1-1609967-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details