"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Terminals RECPT 6.35 x 0.81 mm Reel of 5000
CONN QC RCPT 13.5-17AWG 0.250
250 FASTON REC ROHS COMPLIANT: YES
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100485TR-ND | 2-160256-2 | 2-160256-2 | 12H2898 | 52R4033 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | 250 Faston Rec Rohs Compliant Amp - Te Connectivity | Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 13 to 17 AWG | 13 to 17 AWG | 17 AWG |