TE Connectivity
Magnet Wire Terminals
2-1601237-1
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Wire-to-Wire
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Lead Wire Size (AWG) : 20
- Lead Wire Size (MMSQ) : .5
- Magnet Wire Size (AWG) : 36 - 27
- Magnet Wire Size (MM) : .13 - .36
- Product Length : 7.62 MM [.3 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 3.18 MM [.125 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1601237-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 AWG
International
8.37 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details