TE Connectivity Magnet Wire Terminals 2-1601075-1

Description
Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2-1601075-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2-1601075-1
Magnet Wire Terminals 2-1601075-1
Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Blade Receptacle
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : .51 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141022TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141022TR-ND
Terminals - Magnetic Wire Connectors A141022TR-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141022CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141022CT-ND
Terminals - Magnetic Wire Connectors A141022CT-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141022DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141022DKR-ND
Terminals - Magnetic Wire Connectors A141022DKR-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-1601075-1 A141022TR-ND A141022CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details