TE Connectivity Magnet Wire Terminals 2-1601061-2

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2-1601061-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2-1601061-2
Magnet Wire Terminals 2-1601061-2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 20.45 MM  [.805 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 8.38 MM  [.33 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs, Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141020CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141020CT-ND
Terminals - Magnetic Wire Connectors A141020CT-ND
CONN MAG TERM 18-34AWG QC 0.250

CONN MAG TERM 18-34AWG QC 0.250

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141020TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141020TR-ND
Terminals - Magnetic Wire Connectors A141020TR-ND
CONN MAG TERM 18-34AWG QC 0.250

CONN MAG TERM 18-34AWG QC 0.250

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141020DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141020DKR-ND
Terminals - Magnetic Wire Connectors A141020DKR-ND
CONN MAG TERM 18-34AWG QC 0.250

CONN MAG TERM 18-34AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-1601061-2
Terminals 2-1601061-2
Terminals 131-128-002= TAB,250X032,STDSMZ

Terminals 131-128-002= TAB,250X032,STDSMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-1601061-2 A141020CT-ND A141020TR-ND 2-1601061-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details