TE Connectivity
Magnet Wire Terminals
2-1601021-2
Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Underplating Material : Copper
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.02 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 15.7 MM [.618 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1601021-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details