TE Connectivity D-Shaped Connectors 2-1589946-6

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-1589946-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-1589946-6
D-Shaped Connectors 2-1589946-6
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 2-1589946-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1589946-6
D-Sub Connectors 2-1589946-6
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1589946-6
D-Sub Connectors 2-1589946-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Stl025Pc2Dc024N = Wdualobe Amp - Te Connectivity - 36AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Stl025Pc2Dc024N = Wdualobe Amp - Te Connectivity
36AC0989
Stl025Pc2Dc024N = Wdualobe Amp - Te Connectivity 36AC0989
STL025PC2DC024N = Wdualobe

STL025PC2DC024N = Wdualobe

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1589946-6 2-1589946-6 36AC0989
Product Name D-Shaped Connectors D-Sub Connectors Stl025Pc2Dc024N = Wdualobe Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Headers, Male Pins - 104450-9-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
D-Shaped Connectors - 1-2157481-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers