TE Connectivity Wire-to-Board Jumpers & Shunts 2-1589737-9

Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 37 Number of Rows : 2 Dimensions Product Length : 254 MM  [10 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 37 Number of Rows : 2 Dimensions Product Length : 254 MM  [10 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 2-1589737-9 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
2-1589737-9
Wire-to-Board Jumpers & Shunts 2-1589737-9
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 37 Number of Rows : 2 Dimensions Product Length : 254 MM  [10 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)

Body Features


  • Wire & Cable Insulation Material : Fluoropolymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2

Dimensions


  • Product Length : 254 MM  [10 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Hardware Type : 1.2mm Captive Jackscrew
  • Mounting/Mating Hardware : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1589737-9
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
Coax Connectors - 1051770-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details