TE Connectivity Microminiature & Nanominiature D Connectors 2-1589681-1

Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 2-1589681-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
2-1589681-1
Microminiature & Nanominiature D Connectors 2-1589681-1
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 25
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Screw

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1589681-1
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products