TE Connectivity Microminiature & Nanominiature D Connectors 2-1589463-9

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 2-1589463-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
2-1589463-9
Microminiature & Nanominiature D Connectors 2-1589463-9
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1589463-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1123899-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Wire Connector
Termination Through Hole - Solder
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1925221-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details