TE Connectivity D-Shaped Connectors 2-1589053-3

Description
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : Captive Jackscrew Socket Head Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : Captive Jackscrew Socket Head Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-1589053-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-1589053-3
D-Shaped Connectors 2-1589053-3
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : Captive Jackscrew Socket Head Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mounting Hardware : Captive Jackscrew Socket Head

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 2-1589053-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1589053-3
D-Sub Connectors 2-1589053-3
Nanonics Products

Nanonics Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2-1589053-3 2-1589053-3
Product Name D-Shaped Connectors D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
D-Shaped Connectors - 1-338313-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers