TE Connectivity 816-Ag11D-Lf=800 Dip,pcb,au/sn Amp - Te Connectivity 2-1571586-4

Description
816-AG11D-LF=800 DIP,PCB,AU/SN
Datasheet
Description
816-AG11D-LF=800 DIP,PCB,AU/SN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
816-Ag11D-Lf=800 Dip,pcb,au/sn Amp - Te Connectivity - 76AC2897 - Newark, An Avnet Company
Chicago, IL, United States
816-Ag11D-Lf=800 Dip,pcb,au/sn Amp - Te Connectivity
76AC2897
816-Ag11D-Lf=800 Dip,pcb,au/sn Amp - Te Connectivity 76AC2897
816-AG11D-LF=800 DIP,PCB,AU/SN

816-AG11D-LF=800 DIP,PCB,AU/SN

Supplier's Site
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity - 52K3453 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity
52K3453
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity 52K3453
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AC2897
Product Name 816-Ag11D-Lf=800 Dip,pcb,au/sn Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products