TE Connectivity Ic Socket, Dip, 2.54Mm, 6 Position; No. Of Contacts Amp - Te Connectivity 2-1571551-1

Description
IC SOCKET, DIP, 2.54MM, 6 POSITION; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
IC SOCKET, DIP, 2.54MM, 6 POSITION; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 2.54Mm, 6 Position; No. Of Contacts Amp - Te Connectivity - 98K6153 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 6 Position; No. Of Contacts Amp - Te Connectivity
98K6153
Ic Socket, Dip, 2.54Mm, 6 Position; No. Of Contacts Amp - Te Connectivity 98K6153
IC SOCKET, DIP, 2.54MM, 6 POSITION; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 6 POSITION; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K6153
Product Name Ic Socket, Dip, 2.54Mm, 6 Position; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details