TE Connectivity Rectangular Connector Housings 2-1564528-1

Description
16 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
16 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2-1564528-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1564528-1-ND
Rectangular Connector Housings 2-1564528-1-ND
16 Rectangular Connectors - Housings Plug Gray

16 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed

Buy Now Datasheet
16Pos, Mixed,tab Hsg,assy Te Connectivity - 98X1762 - Newark, An Avnet Company
Chicago, IL, United States
16Pos, Mixed,tab Hsg,assy Te Connectivity
98X1762
16Pos, Mixed,tab Hsg,assy Te Connectivity 98X1762
16POS, MIXED,TAB HSG,ASSY

16POS, MIXED,TAB HSG,ASSY

Supplier's Site
16Pos, Mixed,tab Hsg,assy Amp - Te Connectivity - 41AJ5311 - Newark, An Avnet Company
Chicago, IL, United States
16Pos, Mixed,tab Hsg,assy Amp - Te Connectivity
41AJ5311
16Pos, Mixed,tab Hsg,assy Amp - Te Connectivity 41AJ5311
16POS, MIXED,TAB HSG,ASSY

16POS, MIXED,TAB HSG,ASSY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1564528-1-ND 98X1762
Product Name Rectangular Connector Housings Connectors,Interconnects 16Pos, Mixed,tab Hsg,assy Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details