TE Connectivity Automotive Electronic Connector 2-1564526-1

Description
Conn Housing PL 18 POS Crimp ST Cable Mount Gray Box Automotive Product overview: 2-1564526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1564526-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing PL 18 POS Crimp ST Cable Mount Gray Box Automotive Product overview: 2-1564526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1564526-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
340-2-1564526-1
Automotive Electronic Connector 340-2-1564526-1
Conn Housing PL 18 POS Crimp ST Cable Mount Gray Box Automotive Product overview: 2-1564526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1564526-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 18 POS Crimp ST Cable Mount Gray Box Automotive Product overview: 2-1564526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1564526-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 2-1564526-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-1564526-1
Connectors 2-1564526-1
18POS,TAB 1.6X0.6,TAB HSG,ASSY

18POS,TAB 1.6X0.6,TAB HSG,ASSY

Buy Now
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Heavy Duty Sealed Connector Series, MCP 1.5K Package: Bulk Product Status: Active Connector Type: Plug Contact Type: Tab Number of Positions: 18 Pitch: 0.157" (4.00mm) Row Spacing: 0.236" (6.00mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Tab
Number of Positions: 18
Pitch: 0.157" (4.00mm)
Row Spacing: 0.236" (6.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 2-1564526-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1564526-1-ND
Rectangular Connector Housings 2-1564526-1-ND
"18 Rectangular Connectors - Housings Plug Gray 0.157"" (4.00mm)"

"18 Rectangular Connectors - Housings Plug Gray 0.157"" (4.00mm)"

Buy Now Datasheet
18Pos,tab 1.6X0.6,tab Hsg,assy Rohs Compliant Te Connectivity - 98X1761 - Newark, An Avnet Company
Chicago, IL, United States
18Pos,tab 1.6X0.6,tab Hsg,assy Rohs Compliant Te Connectivity
98X1761
18Pos,tab 1.6X0.6,tab Hsg,assy Rohs Compliant Te Connectivity 98X1761
18POS,TAB 1.6X0.6,TAB HSG,ASSY ROHS COMPLIANT: YES

18POS,TAB 1.6X0.6,TAB HSG,ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-2-1564526-1 2-1564526-1 2-1564526-1-ND 98X1761
Product Name Automotive Electronic Connector Connectors Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Rectangular Connector Housings 18Pos,tab 1.6X0.6,tab Hsg,assy Rohs Compliant Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
ix Industrial IO Plug - NDHN3A7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers