Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Heavy Duty Sealed Connector Series, MCP 1.5K/2.8
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Tab
Number of Positions: 10
Row Spacing: 0.236" (6.00mm)
Contact Termination: Crimp
Connectors
10 Rectangular Connectors - Housings Plug Gray
10POS, MIXED,TAB HSG,ASSY
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1564518-1 | 2-1564518-1-ND | 98X1758 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings | Rectangular Connector Housings | 10Pos, Mixed,tab Hsg,assy Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |