TE Connectivity ™ TE Connectivity 2-1564514-1 HDSCS Series, 10-Position Sealed Receptacle Housing 2-1564514-1

Description
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance TE Connectivity 2-1564514-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 10 Accepts AMP MCP (6x) 1.5K Female Terminals; 30151, 30152 & (4x) 2.8 Female Terminals; 30098, 30099 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A
Request a Quote
Description
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance TE Connectivity 2-1564514-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 10 Accepts AMP MCP (6x) 1.5K Female Terminals; 30151, 30152 & (4x) 2.8 Female Terminals; 30098, 30099 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 2-1564514-1 HDSCS Series, 10-Position Sealed Receptacle Housing - 30142 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 2-1564514-1 HDSCS Series, 10-Position Sealed Receptacle Housing
30142
TE Connectivity 2-1564514-1 HDSCS Series, 10-Position Sealed Receptacle Housing 30142
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance TE Connectivity 2-1564514-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 10 Accepts AMP MCP (6x) 1.5K Female Terminals; 30151, 30152 & (4x) 2.8 Female Terminals; 30098, 30099 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A

HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance

  • TE Connectivity 2-1564514-1 HDSCS Series
  • Category: HDSCS Connectors
  • Manufacturer: TE Connectivity
  • Component Type: Female Receptacle
  • Number of Circuits: 10
  • Accepts AMP MCP (6x) 1.5K Female Terminals; 30151, 30152 & (4x) 2.8 Female Terminals; 30098, 30099
  • HDSCS connectors utilize the common AMP MCP stamped and formed contact system
  • Seal attached to receptacle
  • IP67 rated
  • 60VDC; 40A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 30142
Product Name TE Connectivity 2-1564514-1 HDSCS Series, 10-Position Sealed Receptacle Housing
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Small Box Receptacle - D32S11A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers