TE Connectivity Rectangular Connector Housings 2-1563759-1

Description
"18 Rectangular Connectors - Housings Receptacle Gray 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"18 Rectangular Connectors - Housings Receptacle Gray 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2-1563759-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1563759-1-ND
Rectangular Connector Housings 2-1563759-1-ND
"18 Rectangular Connectors - Housings Receptacle Gray 0.157"" (4.00mm)"

"18 Rectangular Connectors - Housings Receptacle Gray 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors - 2-1563759-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-1563759-1
Connectors 2-1563759-1
18POS,AMP MCP1.5K,REC HSG ASSY

18POS,AMP MCP1.5K,REC HSG ASSY

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Heavy Duty Sealed Connector Series, MCP 1.5K Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 18 Pitch: 0.157" (4.00mm) Row Spacing: 0.236" (6.00mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 18
Pitch: 0.157" (4.00mm)
Row Spacing: 0.236" (6.00mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-2-1563759-1
Automotive Electronic Connector 340-2-1563759-1
Conn Housing RCP 18 POS 4mm Crimp ST Cable Mount Black/Gray Carton Automotive Product overview: 2-1563759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1563759-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 18 POS 4mm Crimp ST Cable Mount Black/Gray Carton Automotive Product overview: 2-1563759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1563759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
18Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity - 98X1750 - Newark, An Avnet Company
Chicago, IL, United States
18Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity
98X1750
18Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity 98X1750
18POS,AMP MCP1.5K,REC HSG,ASSY ROHS COMPLIANT: YES

18POS,AMP MCP1.5K,REC HSG,ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1563759-1-ND 2-1563759-1 2-1563759-1 340-2-1563759-1 98X1750
Product Name Rectangular Connector Housings Connectors Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Automotive Electronic Connector 18Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Automotive Headers - 1-2394071-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
3 suppliers