TE Connectivity Automotive Terminals 2-1563229-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Tab Length : 15.2 MM  [.598 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Tab Length : 15.2 MM  [.598 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-1563229-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-1563229-3
Automotive Terminals 2-1563229-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Tab Length : 15.2 MM  [.598 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1.35 MM  [.053 INCH ]
  • Tab Length : 15.2 MM  [.598 INCH ]

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 30000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-1563229-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details