Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G [1.041 OZ ]
Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6
Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold
Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM [.22 INCH ] Product Height : 15.7 MM [.618 INCH ] Product Length : 55 MM [2.165 INCH ] Product Width : 16.5 MM [.65 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 462 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features Packaging Method : Box & Tube
Product Availability Product Availability : Worldwide
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 29.5 G [1.041 OZ ]
Configuration Features
- Contact Arrangement : 3A (NO) + 3B (NC)
- Contact Number of Poles : 6
Contact Features
- Contact Material : AgSnO2
- Contact Plating Material : Gold
Dimensions
- Insulation Clearance Between Contact & Coil : 5.6 MM [.22 INCH ]
- Insulation Creepage Between Contact & Coil : 5.6 MM [.22 INCH ]
- Product Height : 15.7 MM [.618 INCH ]
- Product Length : 55 MM [2.165 INCH ]
- Product Width : 16.5 MM [.65 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .7
- Coil Resistance (OHM) : 462
- Coil Voltage Rating (VDC) : 18
- Contact Current Rating (AMP) : 8
- Contact Switching Load (Min) : 1mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features
- Packaging Method : Box & Tube
Product Availability
- Product Availability : Worldwide
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]