TE Connectivity SIM Card Connectors 2-1551295-4

Description
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Dimensions Profile Height from PCB : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Other Comment : Economic version. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Dimensions Profile Height from PCB : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Other Comment : Economic version. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2-1551295-4 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2-1551295-4
SIM Card Connectors 2-1551295-4
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Dimensions Profile Height from PCB : 2.4 MM  [.094 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Other Comment : Economic version. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Pull

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Profile Height from PCB : 2.4 MM  [.094 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Connector Stabilization Ribs : Without
  • Contact Retention : No
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 5000

Other


  • Comment : Economic version.

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1450

Product Type Features


  • Card Guide Slots : Without
  • Card Stop : Without
  • Compatible Card : 2FF mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Module Type : SIM (Security Identity Module)
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1551295-4
Product Name SIM Card Connectors
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-1393641-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 374857-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers